Yageo USA Chip Resistor - Surface Mount RT1210FRD074K7L

Description
RES SMD 4.7K OHM 1% 1/4W 1210
Request a Quote Datasheet
Description
RES SMD 4.7K OHM 1% 1/4W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1210FRD074K7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1210FRD074K7LDKR-ND
Chip Resistor - Surface Mount 13-RT1210FRD074K7LDKR-ND
RES SMD 4.7K OHM 1% 1/4W 1210

RES SMD 4.7K OHM 1% 1/4W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1210FRD074K7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1210FRD074K7LTR-ND
Chip Resistor - Surface Mount 13-RT1210FRD074K7LTR-ND
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film

4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1210FRD074K7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1210FRD074K7LCT-ND
Chip Resistor - Surface Mount 13-RT1210FRD074K7LCT-ND
RES SMD 4.7K OHM 1% 1/4W 1210

RES SMD 4.7K OHM 1% 1/4W 1210

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-RT1210FRD074K7LDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1210
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4992FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details