Yageo USA Chip Resistor - Surface Mount RT1210BRD07250RL

Description
RES SMD 250 OHM 0.1% 1/4W 1210
Request a Quote Datasheet
Description
RES SMD 250 OHM 0.1% 1/4W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1210BRD07250RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1210BRD07250RLDKR-ND
Chip Resistor - Surface Mount 13-RT1210BRD07250RLDKR-ND
RES SMD 250 OHM 0.1% 1/4W 1210

RES SMD 250 OHM 0.1% 1/4W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1210BRD07250RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1210BRD07250RLCT-ND
Chip Resistor - Surface Mount 13-RT1210BRD07250RLCT-ND
RES SMD 250 OHM 0.1% 1/4W 1210

RES SMD 250 OHM 0.1% 1/4W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1210BRD07250RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1210BRD07250RLTR-ND
Chip Resistor - Surface Mount 13-RT1210BRD07250RLTR-ND
250 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film

250 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-RT1210BRD07250RLDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1210
Resistance Range 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567801P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details