Yageo USA Chip Resistor - Surface Mount RT1206FRE134K75L

Description
RES 4.75K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 4.75K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE134K75L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE134K75L-ND
Chip Resistor - Surface Mount 13-RT1206FRE134K75L-ND
RES 4.75K OHM 1% 1/4W 1206

RES 4.75K OHM 1% 1/4W 1206

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 4.75K ohm 1% 50ppm - RT1206FRE134K75L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 4.75K ohm 1% 50ppm
RT1206FRE134K75L
Thin Film Resistors - SMD 1/4W 4.75K ohm 1% 50ppm RT1206FRE134K75L
Thin Film Resistors - SMD 1/4W 4.75Kohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 4.75Kohm 1% 50ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE134K75L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE134K75L
Resistors - Chip Resistor - Surface Mount RT1206FRE134K75L
RES 4.75K OHM 1% 1/4W 1206

RES 4.75K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT1206FRE134K75L-ND RT1206FRE134K75L RT1206FRE134K75L
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 4.75K ohm 1% 50ppm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details