Yageo USA Thin Film Resistors - SMD 1/4W 24.9K ohm 1% 50ppm RT1206FRE1324K9L

Description
Thin Film Resistors - SMD 1/4W 24.9Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 24.9Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 24.9K ohm 1% 50ppm - RT1206FRE1324K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 24.9K ohm 1% 50ppm
RT1206FRE1324K9L
Thin Film Resistors - SMD 1/4W 24.9K ohm 1% 50ppm RT1206FRE1324K9L
Thin Film Resistors - SMD 1/4W 24.9Kohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 24.9Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE1324K9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE1324K9LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE1324K9LCT-ND
RES 24.9K OHM 1% 1/4W 1206

RES 24.9K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE1324K9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE1324K9LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE1324K9LDKR-ND
RES 24.9K OHM 1% 1/4W 1206

RES 24.9K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE1324K9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE1324K9LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE1324K9LTR-ND
RES 24.9K OHM 1% 1/4W 1206

RES 24.9K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206FRE1324K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206FRE1324K9L
Chip Resistor - Surface Mount RT1206FRE1324K9L
RESISTOR CHIP

RESISTOR CHIP

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206FRE1324K9L 13-RT1206FRE1324K9LCT-ND RT1206FRE1324K9L
Product Name Thin Film Resistors - SMD 1/4W 24.9K ohm 1% 50ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 24900 ohms 24900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details