Yageo USA Chip Resistor - Surface Mount RT1206FRE13232KL

Description
RES 232K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 232K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE13232KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE13232KL-ND
Chip Resistor - Surface Mount 13-RT1206FRE13232KL-ND
RES 232K OHM 1% 1/4W 1206

RES 232K OHM 1% 1/4W 1206

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 232K ohm 1% 50ppm - RT1206FRE13232KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 232K ohm 1% 50ppm
RT1206FRE13232KL
Thin Film Resistors - SMD 1/4W 232K ohm 1% 50ppm RT1206FRE13232KL
Thin Film Resistors - SMD 1/4W 232Kohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 232Kohm 1% 50ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE13232KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE13232KL
Resistors - Chip Resistor - Surface Mount RT1206FRE13232KL
RES 232K OHM 1% 1/4W 1206

RES 232K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT1206FRE13232KL-ND RT1206FRE13232KL RT1206FRE13232KL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 232K ohm 1% 50ppm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details