Yageo USA Chip Resistor - Surface Mount RT1206FRE1310RL

Description
RES 10 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 10 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE1310RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE1310RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE1310RLCT-ND
RES 10 OHM 1% 1/4W 1206

RES 10 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE1310RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE1310RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE1310RLDKR-ND
RES 10 OHM 1% 1/4W 1206

RES 10 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE1310RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE1310RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE1310RLTR-ND
RES 10 OHM 1% 1/4W 1206

RES 10 OHM 1% 1/4W 1206

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 10 ohm 1% 50ppm - RT1206FRE1310RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 10 ohm 1% 50ppm
RT1206FRE1310RL
Thin Film Resistors - SMD 1/4W 10 ohm 1% 50ppm RT1206FRE1310RL
Thin Film Resistors - SMD 1/4W 10ohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 10ohm 1% 50ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-RT1206FRE1310RLCT-ND RT1206FRE1310RL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 10 ohm 1% 50ppm
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details