Yageo USA RES 9.10K OHM 1/4W 1% SMD 1206 RT1206FRE079K1L

Description
RES 9.10Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 9.10Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.10K OHM 1/4W 1% SMD 1206 - RT1206FRE079K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10K OHM 1/4W 1% SMD 1206
RT1206FRE079K1L
RES 9.10K OHM 1/4W 1% SMD 1206 RT1206FRE079K1L
RES 9.10Kohm 1/4W 1% SMD 1206

RES 9.10Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE079K1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE079K1LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE079K1LDKR-ND
9.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

9.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE079K1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE079K1LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE079K1LTR-ND
9.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

9.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE079K1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE079K1LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE079K1LCT-ND
9.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

9.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE079K1L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE079K1L
Resistors - Chip Resistor - Surface Mount RT1206FRE079K1L
RES SMD 9.1K OHM 1% 1/4W 1206

RES SMD 9.1K OHM 1% 1/4W 1206

Supplier's Site
RES SMD 9.1K OHM 1% 1/4W 1206 - 898-RT1206FRE079K1L - Utmel Electronic Limited
Hong Kong, China
RES SMD 9.1K OHM 1% 1/4W 1206
898-RT1206FRE079K1L
RES SMD 9.1K OHM 1% 1/4W 1206 898-RT1206FRE079K1L
RES SMD 9.1K OHM 1% 1/4W 1206

RES SMD 9.1K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206FRE079K1L 13-RT1206FRE079K1LDKR-ND RT1206FRE079K1L 898-RT1206FRE079K1L
Product Name RES 9.10K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 9.1K OHM 1% 1/4W 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 9100 ohms 9100 ohms 9100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details