Yageo USA Thin Film Resistors - SMD 1/4W 97.6K ohm 1% 50ppm RT1206FRE0797K6L

Description
Thin Film Resistors - SMD 1/4W 97.6Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 97.6Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 97.6K ohm 1% 50ppm - RT1206FRE0797K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 97.6K ohm 1% 50ppm
RT1206FRE0797K6L
Thin Film Resistors - SMD 1/4W 97.6K ohm 1% 50ppm RT1206FRE0797K6L
Thin Film Resistors - SMD 1/4W 97.6Kohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 97.6Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0797K6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0797K6LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0797K6LTR-ND
97.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

97.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0797K6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0797K6LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0797K6LDKR-ND
RES SMD 97.6K OHM 1% 1/4W 1206

RES SMD 97.6K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0797K6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0797K6LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0797K6LCT-ND
RES SMD 97.6K OHM 1% 1/4W 1206

RES SMD 97.6K OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0797K6L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0797K6L
Resistors - Chip Resistor - Surface Mount RT1206FRE0797K6L
RES SMD 97.6K OHM 1% 1/4W 1206

RES SMD 97.6K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0797K6L 13-RT1206FRE0797K6LTR-ND RT1206FRE0797K6L
Product Name Thin Film Resistors - SMD 1/4W 97.6K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 97600 ohms 97600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers