RES 976Kohm 1/4W 1% SMD 1206
RES SMD 976K OHM 1% 1/4W 1206
RES SMD 976K OHM 1% 1/4W 1206
976 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES SMD 976K OHM 1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RT1206FRE07976KL | 13-RT1206FRE07976KLDKR-ND | RT1206FRE07976KL |
| Product Name | RES 976K OHM 1/4W 1% SMD 1206 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 | 1206; 1206 (3216 Metric) |
| Resistance Range | 976000 ohms | 976000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts |
| Configuration | Single Resistor |