Yageo USA RES 953 OHM 1/8W 1% SMD 1206 RT1206FRE07953RL

Description
RES 953ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 953ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1/8W 1% SMD 1206 - RT1206FRE07953RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/8W 1% SMD 1206
RT1206FRE07953RL
RES 953 OHM 1/8W 1% SMD 1206 RT1206FRE07953RL
RES 953ohm 1/8W 1% SMD 1206

RES 953ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07953RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07953RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07953RLCT-ND
RES SMD 953 OHM 1% 1/4W 1206

RES SMD 953 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07953RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07953RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07953RLDKR-ND
RES SMD 953 OHM 1% 1/4W 1206

RES SMD 953 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07953RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07953RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07953RLTR-ND
953 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

953 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07953RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07953RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07953RL
RES SMD 953 OHM 1% 1/4W 1206

RES SMD 953 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07953RL 13-RT1206FRE07953RLCT-ND RT1206FRE07953RL
Product Name RES 953 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 953 ohms 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details