Yageo USA RES 931K OHM 1/8W 1% SMD 1206 RT1206FRE07931KL

Description
RES 931Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 931Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931K OHM 1/8W 1% SMD 1206 - RT1206FRE07931KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931K OHM 1/8W 1% SMD 1206
RT1206FRE07931KL
RES 931K OHM 1/8W 1% SMD 1206 RT1206FRE07931KL
RES 931Kohm 1/8W 1% SMD 1206

RES 931Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07931KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07931KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07931KLCT-ND
RES SMD 931K OHM 1% 1/4W 1206

RES SMD 931K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07931KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07931KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07931KLDKR-ND
RES SMD 931K OHM 1% 1/4W 1206

RES SMD 931K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07931KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07931KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07931KLTR-ND
931 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

931 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07931KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07931KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07931KL
RES SMD 931K OHM 1% 1/4W 1206

RES SMD 931K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07931KL 13-RT1206FRE07931KLCT-ND RT1206FRE07931KL
Product Name RES 931K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 931000 ohms 931000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details