Yageo USA Chip Resistor - Surface Mount RT1206FRE07910RL

Description
910 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
910 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE07910RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07910RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07910RLTR-ND
910 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

910 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07910RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07910RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07910RLCT-ND
RES SMD 910 OHM 1% 1/4W 1206

RES SMD 910 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07910RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07910RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07910RLDKR-ND
RES SMD 910 OHM 1% 1/4W 1206

RES SMD 910 OHM 1% 1/4W 1206

Buy Now Datasheet
RES 910 OHM 1/8W 1% SMD 1206 - RT1206FRE07910RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/8W 1% SMD 1206
RT1206FRE07910RL
RES 910 OHM 1/8W 1% SMD 1206 RT1206FRE07910RL
RES 910ohm 1/8W 1% SMD 1206

RES 910ohm 1/8W 1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE07910RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07910RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07910RL
RES SMD 910 OHM 1% 1/4W 1206

RES SMD 910 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT1206FRE07910RLTR-ND RT1206FRE07910RL RT1206FRE07910RL
Product Name Chip Resistor - Surface Mount RES 910 OHM 1/8W 1% SMD 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Resistance Range 910 ohms 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2-2176768-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers