Yageo USA RES 910K OHM 1/8W 1% SMD 1206 RT1206FRE07910KL

Description
RES 910Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 910Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910K OHM 1/8W 1% SMD 1206 - RT1206FRE07910KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910K OHM 1/8W 1% SMD 1206
RT1206FRE07910KL
RES 910K OHM 1/8W 1% SMD 1206 RT1206FRE07910KL
RES 910Kohm 1/8W 1% SMD 1206

RES 910Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07910KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07910KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07910KLCT-ND
RES SMD 910K OHM 1% 1/4W 1206

RES SMD 910K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07910KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07910KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07910KLTR-ND
910 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

910 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07910KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07910KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07910KLDKR-ND
RES SMD 910K OHM 1% 1/4W 1206

RES SMD 910K OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07910KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07910KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07910KL
RES SMD 910K OHM 1% 1/4W 1206

RES SMD 910K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07910KL 13-RT1206FRE07910KLCT-ND RT1206FRE07910KL
Product Name RES 910K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 910000 ohms 910000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176093-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers