Yageo USA Chip Resistor - Surface Mount RT1206FRE078K87L

Description
RES SMD 8.87K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 8.87K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE078K87LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE078K87LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE078K87LDKR-ND
RES SMD 8.87K OHM 1% 1/4W 1206

RES SMD 8.87K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE078K87LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE078K87LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE078K87LCT-ND
RES SMD 8.87K OHM 1% 1/4W 1206

RES SMD 8.87K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE078K87LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE078K87LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE078K87LTR-ND
8.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

8.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 8.87K OHM 1/8W 1% SMD 1206 - RT1206FRE078K87L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/8W 1% SMD 1206
RT1206FRE078K87L
RES 8.87K OHM 1/8W 1% SMD 1206 RT1206FRE078K87L
RES 8.87Kohm 1/8W 1% SMD 1206

RES 8.87Kohm 1/8W 1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE078K87L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE078K87L
Resistors - Chip Resistor - Surface Mount RT1206FRE078K87L
RES SMD 8.87K OHM 1% 1/4W 1206

RES SMD 8.87K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT1206FRE078K87LDKR-ND RT1206FRE078K87L RT1206FRE078K87L
Product Name Chip Resistor - Surface Mount RES 8.87K OHM 1/8W 1% SMD 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2-2176088-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
3 suppliers