Yageo USA YageoThin Film Resistors - SMD 1/4W 866 ohm 1% 50ppm RT1206FRE07866RL

Description
YageoThin Film Resistors - SMD 1/4W 866ohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 866ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 866 ohm 1% 50ppm - RT1206FRE07866RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 866 ohm 1% 50ppm
RT1206FRE07866RL
YageoThin Film Resistors - SMD 1/4W 866 ohm 1% 50ppm RT1206FRE07866RL
YageoThin Film Resistors - SMD 1/4W 866ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/4W 866ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE07866RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE07866RL-ND
Chip Resistor - Surface Mount RT1206FRE07866RL-ND
866 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

866 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07866RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07866RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07866RL
RES SMD 866 OHM 1% 1/4W 1206

RES SMD 866 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07866RL RT1206FRE07866RL-ND RT1206FRE07866RL
Product Name YageoThin Film Resistors - SMD 1/4W 866 ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 866 ohms 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details