Yageo USA Thin Film Resistors - SMD 1/4W 84.5K ohm 1% 50ppm RT1206FRE0784K5L

Description
Thin Film Resistors - SMD 1/4W 84.5Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 84.5Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 84.5K ohm 1% 50ppm - RT1206FRE0784K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 84.5K ohm 1% 50ppm
RT1206FRE0784K5L
Thin Film Resistors - SMD 1/4W 84.5K ohm 1% 50ppm RT1206FRE0784K5L
Thin Film Resistors - SMD 1/4W 84.5Kohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 84.5Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE0784K5L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE0784K5L-ND
Chip Resistor - Surface Mount RT1206FRE0784K5L-ND
84.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

84.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0784K5L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0784K5L
Resistors - Chip Resistor - Surface Mount RT1206FRE0784K5L
RES SMD 84.5K OHM 1% 1/4W 1206

RES SMD 84.5K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0784K5L RT1206FRE0784K5L-ND RT1206FRE0784K5L
Product Name Thin Film Resistors - SMD 1/4W 84.5K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 84500 ohms 84500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers