Yageo USA RES 820K OHM 1/8W 1% SMD 1206 RT1206FRE07820KL

Description
RES 820Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 820Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 1/8W 1% SMD 1206 - RT1206FRE07820KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1/8W 1% SMD 1206
RT1206FRE07820KL
RES 820K OHM 1/8W 1% SMD 1206 RT1206FRE07820KL
RES 820Kohm 1/8W 1% SMD 1206

RES 820Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07820KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07820KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07820KLDKR-ND
RES SMD 820K OHM 1% 1/4W 1206

RES SMD 820K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07820KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07820KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07820KLCT-ND
RES SMD 820K OHM 1% 1/4W 1206

RES SMD 820K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07820KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07820KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07820KLTR-ND
820 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

820 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 820K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4090
Res, 820K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4090
RES, 820K, 1%, 0.25W, THIN FILM, 1206; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 820K, 1%, 0.25W, THIN FILM, 1206; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07820KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07820KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07820KL
RES SMD 820K OHM 1% 1/4W 1206

RES SMD 820K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206FRE07820KL 13-RT1206FRE07820KLDKR-ND 58AK4090 RT1206FRE07820KL
Product Name RES 820K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Res, 820K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 820000 ohms 820000 ohms 820000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573261 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1.00E-3 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details