Yageo USA Thin Film Resistors - SMD 1/4W 7.68K ohm 1% 50ppm RT1206FRE077K68L

Description
Thin Film Resistors - SMD 1/4W 7.68Kohm 1% 50ppm
Request a Quote
Description
Thin Film Resistors - SMD 1/4W 7.68Kohm 1% 50ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 7.68K ohm 1% 50ppm - RT1206FRE077K68L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 7.68K ohm 1% 50ppm
RT1206FRE077K68L
Thin Film Resistors - SMD 1/4W 7.68K ohm 1% 50ppm RT1206FRE077K68L
Thin Film Resistors - SMD 1/4W 7.68Kohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 7.68Kohm 1% 50ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE077K68L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE077K68L
Resistors - Chip Resistor - Surface Mount RT1206FRE077K68L
RES SMD 7.68K OHM 1% 1/4W 1206

RES SMD 7.68K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number RT1206FRE077K68L RT1206FRE077K68L
Product Name Thin Film Resistors - SMD 1/4W 7.68K ohm 1% 50ppm Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Resistance Range 7680 ohms 7680 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573187 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details