Yageo USA YageoThin Film Resistors - SMD 1/4W 7.5K ohm 1% 50ppm RT1206FRE077K5L

Description
YageoThin Film Resistors - SMD 1/4W 7.5Kohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 7.5Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 7.5K ohm 1% 50ppm - RT1206FRE077K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 7.5K ohm 1% 50ppm
RT1206FRE077K5L
YageoThin Film Resistors - SMD 1/4W 7.5K ohm 1% 50ppm RT1206FRE077K5L
YageoThin Film Resistors - SMD 1/4W 7.5Kohm 1% 50ppm

YageoThin Film Resistors - SMD 1/4W 7.5Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE077K5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE077K5LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE077K5LCT-ND
7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE077K5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE077K5LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE077K5LDKR-ND
7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE077K5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE077K5LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE077K5LTR-ND
7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE077K5L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE077K5L
Resistors - Chip Resistor - Surface Mount RT1206FRE077K5L
RES SMD 7.5K OHM 1% 1/4W 1206

RES SMD 7.5K OHM 1% 1/4W 1206

Supplier's Site
Res, 7K5, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4751
Res, 7K5, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4751
RES, 7K5, 1%, 0.25W, THIN FILM, 1206; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 7K5, 1%, 0.25W, THIN FILM, 1206; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206FRE077K5L 13-RT1206FRE077K5LCT-ND RT1206FRE077K5L 59AK4751
Product Name YageoThin Film Resistors - SMD 1/4W 7.5K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 7K5, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 7500 ohms 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details