Yageo USA RES 7.15K OHM 1/4W 1% SMD 1206 RT1206FRE077K15L

Description
RES 7.15Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 7.15Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1/4W 1% SMD 1206 - RT1206FRE077K15L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/4W 1% SMD 1206
RT1206FRE077K15L
RES 7.15K OHM 1/4W 1% SMD 1206 RT1206FRE077K15L
RES 7.15Kohm 1/4W 1% SMD 1206

RES 7.15Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE077K15L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE077K15L-ND
Chip Resistor - Surface Mount RT1206FRE077K15L-ND
7.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

7.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE077K15L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE077K15L
Resistors - Chip Resistor - Surface Mount RT1206FRE077K15L
RES SMD 7.15K OHM 1% 1/4W 1206

RES SMD 7.15K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE077K15L RT1206FRE077K15L-ND RT1206FRE077K15L
Product Name RES 7.15K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 7150 ohms 7150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details