Yageo USA Thin Film Resistors - SMD 1/4W 768K ohm 1% 50ppm RT1206FRE07768KL

Description
Thin Film Resistors - SMD 1/4W 768Kohm 1% 50ppm
Request a Quote
Description
Thin Film Resistors - SMD 1/4W 768Kohm 1% 50ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 768K ohm 1% 50ppm - RT1206FRE07768KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 768K ohm 1% 50ppm
RT1206FRE07768KL
Thin Film Resistors - SMD 1/4W 768K ohm 1% 50ppm RT1206FRE07768KL
Thin Film Resistors - SMD 1/4W 768Kohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 768Kohm 1% 50ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RT1206FRE07768KL
Product Name Thin Film Resistors - SMD 1/4W 768K ohm 1% 50ppm
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 768000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details