Yageo USA YageoThin Film Resistors - SMD 1/4W 73.2 ohm 1% 50ppm RT1206FRE0773R2L

Description
YageoThin Film Resistors - SMD 1/4W 73.2ohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 73.2ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 73.2 ohm 1% 50ppm - RT1206FRE0773R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 73.2 ohm 1% 50ppm
RT1206FRE0773R2L
YageoThin Film Resistors - SMD 1/4W 73.2 ohm 1% 50ppm RT1206FRE0773R2L
YageoThin Film Resistors - SMD 1/4W 73.2ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/4W 73.2ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE0773R2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE0773R2L-ND
Chip Resistor - Surface Mount RT1206FRE0773R2L-ND
73.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

73.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0773R2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0773R2L
Resistors - Chip Resistor - Surface Mount RT1206FRE0773R2L
RES SMD 73.2 OHM 1% 1/4W 1206

RES SMD 73.2 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0773R2L RT1206FRE0773R2L-ND RT1206FRE0773R2L
Product Name YageoThin Film Resistors - SMD 1/4W 73.2 ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 73.2 ohms 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details