Yageo USA RES 73.2K OHM 1/4W 1% SMD 1206 RT1206FRE0773K2L

Description
RES 73.2Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 73.2Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/4W 1% SMD 1206 - RT1206FRE0773K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/4W 1% SMD 1206
RT1206FRE0773K2L
RES 73.2K OHM 1/4W 1% SMD 1206 RT1206FRE0773K2L
RES 73.2Kohm 1/4W 1% SMD 1206

RES 73.2Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0773K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0773K2LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0773K2LTR-ND
73.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

73.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0773K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0773K2LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0773K2LCT-ND
RES SMD 73.2K OHM 1% 1/4W 1206

RES SMD 73.2K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0773K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0773K2LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0773K2LDKR-ND
RES SMD 73.2K OHM 1% 1/4W 1206

RES SMD 73.2K OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0773K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0773K2L
Resistors - Chip Resistor - Surface Mount RT1206FRE0773K2L
RES SMD 73.2K OHM 1% 1/4W 1206

RES SMD 73.2K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0773K2L 13-RT1206FRE0773K2LTR-ND RT1206FRE0773K2L
Product Name RES 73.2K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 73200 ohms 73200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers