Yageo USA Chip Resistor - Surface Mount RT1206FRE0768KL

Description
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE0768KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0768KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0768KLCT-ND
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0768KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0768KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0768KLTR-ND
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0768KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0768KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0768KLDKR-ND
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 68K ohm 1% 50ppm - RT1206FRE0768KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 68K ohm 1% 50ppm
RT1206FRE0768KL
Thin Film Resistors - SMD 1/4W 68K ohm 1% 50ppm RT1206FRE0768KL
Thin Film Resistors - SMD 1/4W 68Kohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 68Kohm 1% 50ppm

Supplier's Site
Res, 68K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 47AK3990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
47AK3990
Res, 68K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 47AK3990
RES, 68K, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 68K, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, 68K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6861
Res, 68K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6861
RES, 68K, 1%, 0.25W, THIN FILM, 1206; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 68K, 1%, 0.25W, THIN FILM, 1206; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206FRE0768KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206FRE0768KL
Chip Resistor - Surface Mount RT1206FRE0768KL
RES SMD 68K OHM 1% 1/4W 1206

RES SMD 68K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0768KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0768KL
Resistors - Chip Resistor - Surface Mount RT1206FRE0768KL
RES SMD 68K OHM 1% 1/4W 1206

RES SMD 68K OHM 1% 1/4W 1206

Supplier's Site
RES SMD 68K OHM 1% 1/4W 1206 - 898-RT1206FRE0768KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 68K OHM 1% 1/4W 1206
898-RT1206FRE0768KL
RES SMD 68K OHM 1% 1/4W 1206 898-RT1206FRE0768KL
RES SMD 68K OHM 1% 1/4W 1206

RES SMD 68K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 13-RT1206FRE0768KLCT-ND RT1206FRE0768KL 47AK3990 59AK6861 RT1206FRE0768KL RT1206FRE0768KL 898-RT1206FRE0768KL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 68K ohm 1% 50ppm Res, 68K, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Res, 68K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 68K OHM 1% 1/4W 1206
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573180 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details