Yageo USA RES 681K OHM 1/4W 1% SMD 1206 RT1206FRE07681KL

Description
RES 681Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 681Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681K OHM 1/4W 1% SMD 1206 - RT1206FRE07681KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 1/4W 1% SMD 1206
RT1206FRE07681KL
RES 681K OHM 1/4W 1% SMD 1206 RT1206FRE07681KL
RES 681Kohm 1/4W 1% SMD 1206

RES 681Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE07681KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE07681KL-ND
Chip Resistor - Surface Mount RT1206FRE07681KL-ND
681 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

681 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07681KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07681KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07681KL
RES SMD 681K OHM 1% 1/4W 1206

RES SMD 681K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07681KL RT1206FRE07681KL-ND RT1206FRE07681KL
Product Name RES 681K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 681000 ohms 681000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573181 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers