Yageo USA RES 680 OHM 1/8W 1% SMD 1206 RT1206FRE07680RL

Description
RES 680ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 680ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/8W 1% SMD 1206 - RT1206FRE07680RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/8W 1% SMD 1206
RT1206FRE07680RL
RES 680 OHM 1/8W 1% SMD 1206 RT1206FRE07680RL
RES 680ohm 1/8W 1% SMD 1206

RES 680ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07680RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07680RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07680RLCT-ND
680 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

680 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07680RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07680RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07680RLTR-ND
680 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

680 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07680RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07680RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07680RLDKR-ND
680 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

680 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206FRE07680RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206FRE07680RL
Chip Resistor - Surface Mount RT1206FRE07680RL
RES SMD 680 OHM 1% 1/4W 1206

RES SMD 680 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07680RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07680RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07680RL
RES SMD 680 OHM 1% 1/4W 1206

RES SMD 680 OHM 1% 1/4W 1206

Supplier's Site
Res, 680R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4629
Res, 680R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4629
RES, 680R, 1%, 0.25W, THIN FILM, 1206; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 680R, 1%, 0.25W, THIN FILM, 1206; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 680R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 47AK3991 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
47AK3991
Res, 680R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 47AK3991
RES, 680R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 680R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number RT1206FRE07680RL 13-RT1206FRE07680RLCT-ND RT1206FRE07680RL RT1206FRE07680RL 49AK4629 47AK3991
Product Name RES 680 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 680R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 680R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676247-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details