Yageo USA YageoThin Film Resistors - SMD 1/4W 665 ohm 1% 50ppm RT1206FRE07665RL

Description
YageoThin Film Resistors - SMD 1/4W 665ohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 665ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 665 ohm 1% 50ppm - RT1206FRE07665RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 665 ohm 1% 50ppm
RT1206FRE07665RL
YageoThin Film Resistors - SMD 1/4W 665 ohm 1% 50ppm RT1206FRE07665RL
YageoThin Film Resistors - SMD 1/4W 665ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/4W 665ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE07665RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE07665RL-ND
Chip Resistor - Surface Mount RT1206FRE07665RL-ND
665 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

665 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07665RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07665RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07665RL
RES SMD 665 OHM 1% 1/4W 1206

RES SMD 665 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07665RL RT1206FRE07665RL-ND RT1206FRE07665RL
Product Name YageoThin Film Resistors - SMD 1/4W 665 ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD224GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details