Yageo USA Thin Film Resistors - SMD 1/4W 63.4 ohm 1% 50ppm RT1206FRE0763R4L

Description
Thin Film Resistors - SMD 1/4W 63.4ohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 63.4ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 63.4 ohm 1% 50ppm - RT1206FRE0763R4L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 63.4 ohm 1% 50ppm
RT1206FRE0763R4L
Thin Film Resistors - SMD 1/4W 63.4 ohm 1% 50ppm RT1206FRE0763R4L
Thin Film Resistors - SMD 1/4W 63.4ohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 63.4ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE0763R4L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE0763R4L-ND
Chip Resistor - Surface Mount RT1206FRE0763R4L-ND
63.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

63.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0763R4L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0763R4L
Resistors - Chip Resistor - Surface Mount RT1206FRE0763R4L
RES SMD 63.4 OHM 1% 1/4W 1206

RES SMD 63.4 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0763R4L RT1206FRE0763R4L-ND RT1206FRE0763R4L
Product Name Thin Film Resistors - SMD 1/4W 63.4 ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details