Yageo USA Chip Resistor - Surface Mount RT1206FRE0762RL

Description
62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE0762RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0762RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0762RLCT-ND
62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0762RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0762RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0762RLTR-ND
62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0762RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0762RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0762RLDKR-ND
62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 62.0 OHM 1/8W 1% SMD 1206 - RT1206FRE0762RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0 OHM 1/8W 1% SMD 1206
RT1206FRE0762RL
RES 62.0 OHM 1/8W 1% SMD 1206 RT1206FRE0762RL
RES 62.0ohm 1/8W 1% SMD 1206

RES 62.0ohm 1/8W 1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE0762RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0762RL
Resistors - Chip Resistor - Surface Mount RT1206FRE0762RL
RES SMD 62 OHM 1% 1/4W 1206

RES SMD 62 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT1206FRE0762RLCT-ND RT1206FRE0762RL RT1206FRE0762RL
Product Name Chip Resistor - Surface Mount RES 62.0 OHM 1/8W 1% SMD 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Resistance Range 62 ohms 62 ohms 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details