Yageo USA Thin Film Resistors - SMD 1/4W 619K ohm 1% 50ppm RT1206FRE07619KL

Description
Thin Film Resistors - SMD 1/4W 619Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 619Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 619K ohm 1% 50ppm - RT1206FRE07619KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 619K ohm 1% 50ppm
RT1206FRE07619KL
Thin Film Resistors - SMD 1/4W 619K ohm 1% 50ppm RT1206FRE07619KL
Thin Film Resistors - SMD 1/4W 619Kohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 619Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07619KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07619KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07619KLTR-ND
619 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

619 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07619KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07619KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07619KLCT-ND
RES SMD 619K OHM 1% 1/4W 1206

RES SMD 619K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07619KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07619KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07619KLDKR-ND
RES SMD 619K OHM 1% 1/4W 1206

RES SMD 619K OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07619KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07619KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07619KL
RES SMD 619K OHM 1% 1/4W 1206

RES SMD 619K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07619KL 13-RT1206FRE07619KLTR-ND RT1206FRE07619KL
Product Name Thin Film Resistors - SMD 1/4W 619K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 619000 ohms 619000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details