Yageo USA RES 60.4K OHM 1/4W 1% SMD 1206 RT1206FRE0760K4L

Description
RES 60.4Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 60.4Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/4W 1% SMD 1206 - RT1206FRE0760K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/4W 1% SMD 1206
RT1206FRE0760K4L
RES 60.4K OHM 1/4W 1% SMD 1206 RT1206FRE0760K4L
RES 60.4Kohm 1/4W 1% SMD 1206

RES 60.4Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE0760K4L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE0760K4L-ND
Chip Resistor - Surface Mount RT1206FRE0760K4L-ND
60.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

60.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0760K4L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0760K4L
Resistors - Chip Resistor - Surface Mount RT1206FRE0760K4L
RES SMD 60.4K OHM 1% 1/4W 1206

RES SMD 60.4K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0760K4L RT1206FRE0760K4L-ND RT1206FRE0760K4L
Product Name RES 60.4K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 60400 ohms 60400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573257 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details