Yageo USA RES 604K OHM 1/8W 1% SMD 1206 RT1206FRE07604KL

Description
RES 604Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 604Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604K OHM 1/8W 1% SMD 1206 - RT1206FRE07604KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1/8W 1% SMD 1206
RT1206FRE07604KL
RES 604K OHM 1/8W 1% SMD 1206 RT1206FRE07604KL
RES 604Kohm 1/8W 1% SMD 1206

RES 604Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE07604KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE07604KL-ND
Chip Resistor - Surface Mount RT1206FRE07604KL-ND
604 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

604 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07604KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07604KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07604KL
RES SMD 604K OHM 1% 1/4W 1206

RES SMD 604K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07604KL RT1206FRE07604KL-ND RT1206FRE07604KL
Product Name RES 604K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 604000 ohms 604000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details