Yageo USA Chip Resistor - Surface Mount RT1206FRE075R6L

Description
RES SMD 5.6 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 5.6 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE075R6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE075R6LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE075R6LDKR-ND
RES SMD 5.6 OHM 1% 1/4W 1206

RES SMD 5.6 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE075R6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE075R6LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE075R6LCT-ND
RES SMD 5.6 OHM 1% 1/4W 1206

RES SMD 5.6 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE075R6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE075R6LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE075R6LTR-ND
5.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 5.6 ohm 1% 50ppm - RT1206FRE075R6L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 5.6 ohm 1% 50ppm
RT1206FRE075R6L
Thin Film Resistors - SMD 1/4W 5.6 ohm 1% 50ppm RT1206FRE075R6L
Thin Film Resistors - SMD 1/4W 5.6ohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 5.6ohm 1% 50ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-RT1206FRE075R6LDKR-ND RT1206FRE075R6L
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 5.6 ohm 1% 50ppm
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details