Yageo USA Chip Resistor - Surface Mount RT1206FRE075R1L

Description
RES SMD 5.1 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 5.1 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE075R1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE075R1LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE075R1LDKR-ND
RES SMD 5.1 OHM 1% 1/4W 1206

RES SMD 5.1 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE075R1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE075R1LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE075R1LTR-ND
5.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE075R1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE075R1LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE075R1LCT-ND
RES SMD 5.1 OHM 1% 1/4W 1206

RES SMD 5.1 OHM 1% 1/4W 1206

Buy Now Datasheet
Res, 5R1, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8478
Res, 5R1, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8478
RES, 5R1, 1%, 0.25W, THIN FILM, 1206; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5R1, 1%, 0.25W, THIN FILM, 1206; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R1, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8477
Res, 5R1, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8477
RES, 5R1, 1%, 0.25W, THIN FILM, 1206; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5R1, 1%, 0.25W, THIN FILM, 1206; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE075R1L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE075R1L
Resistors - Chip Resistor - Surface Mount RT1206FRE075R1L
RES SMD 5.1 OHM 1% 1/4W 1206

RES SMD 5.1 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT1206FRE075R1LDKR-ND 58AK8478 RT1206FRE075R1L
Product Name Chip Resistor - Surface Mount Res, 5R1, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details