Yageo USA Chip Resistor - Surface Mount RT1206FRE075K6L

Description
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE075K6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE075K6LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE075K6LTR-ND
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE075K6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE075K6LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE075K6LCT-ND
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE075K6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE075K6LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE075K6LDKR-ND
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 5.60K OHM 1/8W 1% SMD 1206 - RT1206FRE075K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60K OHM 1/8W 1% SMD 1206
RT1206FRE075K6L
RES 5.60K OHM 1/8W 1% SMD 1206 RT1206FRE075K6L
RES 5.60Kohm 1/8W 1% SMD 1206

RES 5.60Kohm 1/8W 1% SMD 1206

Supplier's Site
Res, 5K6, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4089
Res, 5K6, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4089
RES, 5K6, 1%, 0.25W, THIN FILM, 1206; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5K6, 1%, 0.25W, THIN FILM, 1206; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 5K6, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 47AK3987 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
47AK3987
Res, 5K6, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 47AK3987
RES, 5K6, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 5K6, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE075K6L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE075K6L
Resistors - Chip Resistor - Surface Mount RT1206FRE075K6L
RES SMD 5.6K OHM 1% 1/4W 1206

RES SMD 5.6K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 13-RT1206FRE075K6LTR-ND RT1206FRE075K6L 58AK4089 47AK3987 RT1206FRE075K6L
Product Name Chip Resistor - Surface Mount RES 5.60K OHM 1/8W 1% SMD 1206 Res, 5K6, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 5K6, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD435JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details