Yageo USA RES 5.62K OHM 1/4W 1% SMD 1206 RT1206FRE075K62L

Description
RES 5.62Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 5.62Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/4W 1% SMD 1206 - RT1206FRE075K62L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/4W 1% SMD 1206
RT1206FRE075K62L
RES 5.62K OHM 1/4W 1% SMD 1206 RT1206FRE075K62L
RES 5.62Kohm 1/4W 1% SMD 1206

RES 5.62Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE075K62LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE075K62LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE075K62LTR-ND
5.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE075K62LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE075K62LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE075K62LDKR-ND
RES SMD 5.62K OHM 1% 1/4W 1206

RES SMD 5.62K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE075K62LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE075K62LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE075K62LCT-ND
RES SMD 5.62K OHM 1% 1/4W 1206

RES SMD 5.62K OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE075K62L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE075K62L
Resistors - Chip Resistor - Surface Mount RT1206FRE075K62L
RES SMD 5.62K OHM 1% 1/4W 1206

RES SMD 5.62K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE075K62L 13-RT1206FRE075K62LTR-ND RT1206FRE075K62L
Product Name RES 5.62K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 5620 ohms 5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details