Yageo USA Thin Film Resistors - SMD 1/4W 590 ohm 1% 50ppm RT1206FRE07590RL

Description
Thin Film Resistors - SMD 1/4W 590ohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 590ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 590 ohm 1% 50ppm - RT1206FRE07590RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 590 ohm 1% 50ppm
RT1206FRE07590RL
Thin Film Resistors - SMD 1/4W 590 ohm 1% 50ppm RT1206FRE07590RL
Thin Film Resistors - SMD 1/4W 590ohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 590ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE07590RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07590RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07590RLCT-ND
RES SMD 590 OHM 1% 1/4W 1206

RES SMD 590 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07590RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07590RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07590RLDKR-ND
RES SMD 590 OHM 1% 1/4W 1206

RES SMD 590 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07590RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07590RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07590RLTR-ND
590 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

590 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07590RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07590RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07590RL
RES SMD 590 OHM 1% 1/4W 1206

RES SMD 590 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07590RL 13-RT1206FRE07590RLCT-ND RT1206FRE07590RL
Product Name Thin Film Resistors - SMD 1/4W 590 ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 590 ohms 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details