Yageo USA RES 56.0 OHM 1/4W 1% SMD 1206 RT1206FRE0756RL

Description
RES 56.0ohm 1/4W 1% SMD 1206
Request a Quote
Description
RES 56.0ohm 1/4W 1% SMD 1206
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo RT1206 thin film chip resistor has a resistance value of 56 ohms with a tolerance of ±1%. It is rated for a power dissipation of 0.25 watts and is designed for high precision and stability applications. The resistor is RoHS compliant and features lead-free terminations, making it suitable for environmentally conscious designs. It is available in a 1206 package size, which helps save PCB space. This component is ideal for use in converters, printing equipment, server boards, telecom, and consumer electronics. The resistor's construction ensures high reliability and performance in various applications.

Datasheet Summary
Powered by GS/AI

The Yageo RT1206 thin film chip resistor has a resistance value of 56 ohms with a tolerance of ±1%. It is rated for a power dissipation of 0.25 watts and is designed for high precision and stability applications. The resistor is RoHS compliant and features lead-free terminations, making it suitable for environmentally conscious designs. It is available in a 1206 package size, which helps save PCB space. This component is ideal for use in converters, printing equipment, server boards, telecom, and consumer electronics. The resistor's construction ensures high reliability and performance in various applications.

Suppliers

Company
Product
Description
Supplier Links
RES 56.0 OHM 1/4W 1% SMD 1206 - RT1206FRE0756RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM 1/4W 1% SMD 1206
RT1206FRE0756RL
RES 56.0 OHM 1/4W 1% SMD 1206 RT1206FRE0756RL
RES 56.0ohm 1/4W 1% SMD 1206

RES 56.0ohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0756RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0756RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0756RLDKR-ND
56 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

56 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0756RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0756RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0756RLTR-ND
56 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

56 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0756RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0756RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0756RLCT-ND
56 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

56 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0756RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0756RL
Resistors - Chip Resistor - Surface Mount RT1206FRE0756RL
RES SMD 56 OHM 1% 1/4W 1206

RES SMD 56 OHM 1% 1/4W 1206

Supplier's Site
Res, 56R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0597 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0597
Res, 56R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0597
RES, 56R, 1%, 0.25W, THIN FILM, 1206; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 56R, 1%, 0.25W, THIN FILM, 1206; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 56R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6860
Res, 56R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6860
RES, 56R, 1%, 0.25W, THIN FILM, 1206; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 56R, 1%, 0.25W, THIN FILM, 1206; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206FRE0756RL 13-RT1206FRE0756RLDKR-ND RT1206FRE0756RL 59AK0597
Product Name RES 56.0 OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 56R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details