Yageo USA RES 52.3 OHM 1/4W 1% SMD 1206 RT1206FRE0752R3L

Description
RES 52.3ohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 52.3ohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1/4W 1% SMD 1206 - RT1206FRE0752R3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/4W 1% SMD 1206
RT1206FRE0752R3L
RES 52.3 OHM 1/4W 1% SMD 1206 RT1206FRE0752R3L
RES 52.3ohm 1/4W 1% SMD 1206

RES 52.3ohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0752R3LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0752R3LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0752R3LCT-ND
RES SMD 52.3 OHM 1% 1/4W 1206

RES SMD 52.3 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0752R3LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0752R3LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0752R3LDKR-ND
RES SMD 52.3 OHM 1% 1/4W 1206

RES SMD 52.3 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0752R3LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0752R3LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0752R3LTR-ND
52.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

52.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0752R3L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0752R3L
Resistors - Chip Resistor - Surface Mount RT1206FRE0752R3L
RES SMD 52.3 OHM 1% 1/4W 1206

RES SMD 52.3 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0752R3L 13-RT1206FRE0752R3LCT-ND RT1206FRE0752R3L
Product Name RES 52.3 OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 52.3 ohms 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data