Yageo USA RES 51.0 OHM 1/8W 1% SMD 1206 RT1206FRE0751RL

Description
RES 51.0ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 51.0ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0 OHM 1/8W 1% SMD 1206 - RT1206FRE0751RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0 OHM 1/8W 1% SMD 1206
RT1206FRE0751RL
RES 51.0 OHM 1/8W 1% SMD 1206 RT1206FRE0751RL
RES 51.0ohm 1/8W 1% SMD 1206

RES 51.0ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0751RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0751RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0751RLDKR-ND
RES SMD 51 OHM 1% 1/4W 1206

RES SMD 51 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0751RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0751RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0751RLCT-ND
RES SMD 51 OHM 1% 1/4W 1206

RES SMD 51 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0751RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0751RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0751RLTR-ND
51 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

51 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0751RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0751RL
Resistors - Chip Resistor - Surface Mount RT1206FRE0751RL
RES SMD 51 OHM 1% 1/4W 1206

RES SMD 51 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0751RL 13-RT1206FRE0751RLDKR-ND RT1206FRE0751RL
Product Name RES 51.0 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 51 ohms 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details