Yageo USA RES 511 OHM 1/4W 1% SMD 1206 RT1206FRE07511RL

Description
RES 511ohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 511ohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1/4W 1% SMD 1206 - RT1206FRE07511RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/4W 1% SMD 1206
RT1206FRE07511RL
RES 511 OHM 1/4W 1% SMD 1206 RT1206FRE07511RL
RES 511ohm 1/4W 1% SMD 1206

RES 511ohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE07511RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE07511RL-ND
Chip Resistor - Surface Mount RT1206FRE07511RL-ND
511 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

511 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE07511RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07511RL
Resistors - Chip Resistor - Surface Mount RT1206FRE07511RL
RES SMD 511 OHM 1% 1/4W 1206

RES SMD 511 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE07511RL RT1206FRE07511RL-ND RT1206FRE07511RL
Product Name RES 511 OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data