Yageo USA Chip Resistor - Surface Mount RT1206FRE074K7L

Description
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE074K7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE074K7LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE074K7LCT-ND
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE074K7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE074K7LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE074K7LDKR-ND
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE074K7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE074K7LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE074K7LTR-ND
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
SMD 4W Resistor - 52-RT1206FRE074K7L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-RT1206FRE074K7L
SMD 4W Resistor 52-RT1206FRE074K7L
RES SMD 4.7K OHM 1% 1/4W 1206 Product overview: RT1206FRE074K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206FRE074K7L can be used for catalog matching and distributor lookup.

RES SMD 4.7K OHM 1% 1/4W 1206 Product overview: RT1206FRE074K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206FRE074K7L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 4.70K OHM 1/8W 1% SMD 1206 - RT1206FRE074K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1/8W 1% SMD 1206
RT1206FRE074K7L
RES 4.70K OHM 1/8W 1% SMD 1206 RT1206FRE074K7L
RES 4.70Kohm 1/8W 1% SMD 1206

RES 4.70Kohm 1/8W 1% SMD 1206

Supplier's Site
RES SMD 4.7K OHM 1% 1/4W 1206 - 898-RT1206FRE074K7L - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.7K OHM 1% 1/4W 1206
898-RT1206FRE074K7L
RES SMD 4.7K OHM 1% 1/4W 1206 898-RT1206FRE074K7L
RES SMD 4.7K OHM 1% 1/4W 1206

RES SMD 4.7K OHM 1% 1/4W 1206

Supplier's Site
Res, 4K7, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 30AK7397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
30AK7397
Res, 4K7, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 30AK7397
RES, 4K7, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 4K7, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 13-RT1206FRE074K7LCT-ND 52-RT1206FRE074K7L RT1206FRE074K7L 898-RT1206FRE074K7L 30AK7397
Product Name Chip Resistor - Surface Mount SMD 4W Resistor RES 4.70K OHM 1/8W 1% SMD 1206 RES SMD 4.7K OHM 1% 1/4W 1206 Res, 4K7, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details