Yageo USA RES 4.22K OHM 1/4W 1% SMD 1206 RT1206FRE074K22L

Description
RES 4.22Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 4.22Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/4W 1% SMD 1206 - RT1206FRE074K22L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/4W 1% SMD 1206
RT1206FRE074K22L
RES 4.22K OHM 1/4W 1% SMD 1206 RT1206FRE074K22L
RES 4.22Kohm 1/4W 1% SMD 1206

RES 4.22Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE074K22LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE074K22LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE074K22LTR-ND
4.22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE074K22LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE074K22LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE074K22LCT-ND
RES SMD 4.22K OHM 1% 1/4W 1206

RES SMD 4.22K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE074K22LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE074K22LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE074K22LDKR-ND
RES SMD 4.22K OHM 1% 1/4W 1206

RES SMD 4.22K OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE074K22L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE074K22L
Resistors - Chip Resistor - Surface Mount RT1206FRE074K22L
RES SMD 4.22K OHM 1% 1/4W 1206

RES SMD 4.22K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE074K22L 13-RT1206FRE074K22LTR-ND RT1206FRE074K22L
Product Name RES 4.22K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 4220 ohms 4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers