Yageo USA Chip Resistor - Surface Mount RT1206FRE07499KL

Description
499 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
499 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206FRE07499KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07499KLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07499KLTR-ND
499 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

499 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07499KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07499KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE07499KLDKR-ND
RES SMD 499K OHM 1% 1/4W 1206

RES SMD 499K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE07499KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE07499KLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE07499KLCT-ND
RES SMD 499K OHM 1% 1/4W 1206

RES SMD 499K OHM 1% 1/4W 1206

Buy Now Datasheet
RES 499K OHM 1/4W 1% SMD 1206 - RT1206FRE07499KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/4W 1% SMD 1206
RT1206FRE07499KL
RES 499K OHM 1/4W 1% SMD 1206 RT1206FRE07499KL
RES 499Kohm 1/4W 1% SMD 1206

RES 499Kohm 1/4W 1% SMD 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206FRE07499KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE07499KL
Resistors - Chip Resistor - Surface Mount RT1206FRE07499KL
RES SMD 499K OHM 1% 1/4W 1206

RES SMD 499K OHM 1% 1/4W 1206

Supplier's Site
Res, 499K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK4088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK4088
Res, 499K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK4088
RES, 499K, 1%, 0.25W, THIN FILM, 1206; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 499K, 1%, 0.25W, THIN FILM, 1206; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206FRE07499KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206FRE07499KL
Chip Resistor - Surface Mount RT1206FRE07499KL
RES SMD 499K OHM 1% 1/4W 1206

RES SMD 499K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 13-RT1206FRE07499KLTR-ND RT1206FRE07499KL RT1206FRE07499KL 58AK4088 RT1206FRE07499KL
Product Name Chip Resistor - Surface Mount RES 499K OHM 1/4W 1% SMD 1206 Resistors - Chip Resistor - Surface Mount Res, 499K, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details