Yageo USA YageoThin Film Resistors - SMD 1/4W 48.7 ohm 1% 50ppm RT1206FRE0748R7L

Description
YageoThin Film Resistors - SMD 1/4W 48.7ohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 48.7ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 48.7 ohm 1% 50ppm - RT1206FRE0748R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 48.7 ohm 1% 50ppm
RT1206FRE0748R7L
YageoThin Film Resistors - SMD 1/4W 48.7 ohm 1% 50ppm RT1206FRE0748R7L
YageoThin Film Resistors - SMD 1/4W 48.7ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/4W 48.7ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE0748R7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE0748R7L-ND
Chip Resistor - Surface Mount RT1206FRE0748R7L-ND
48.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

48.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0748R7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0748R7L
Resistors - Chip Resistor - Surface Mount RT1206FRE0748R7L
RES SMD 48.7 OHM 1% 1/4W 1206

RES SMD 48.7 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0748R7L RT1206FRE0748R7L-ND RT1206FRE0748R7L
Product Name YageoThin Film Resistors - SMD 1/4W 48.7 ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567843P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers