Yageo USA RES 47.0 OHM 1/4W 1% SMD 1206 RT1206FRE0747RL

Description
RES 47.0ohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 47.0ohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0 OHM 1/4W 1% SMD 1206 - RT1206FRE0747RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0 OHM 1/4W 1% SMD 1206
RT1206FRE0747RL
RES 47.0 OHM 1/4W 1% SMD 1206 RT1206FRE0747RL
RES 47.0ohm 1/4W 1% SMD 1206

RES 47.0ohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0747RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0747RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0747RLTR-ND
47 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

47 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0747RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0747RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0747RLCT-ND
47 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

47 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0747RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0747RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0747RLDKR-ND
47 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

47 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 47R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 49AK4626 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
49AK4626
Res, 47R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 49AK4626
RES, 47R, 1%, 0.25W, THIN FILM, 1206; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47R, 1%, 0.25W, THIN FILM, 1206; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 47R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6082
Res, 47R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6082
RES, 47R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 47R, 1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206FRE0747RL 13-RT1206FRE0747RLTR-ND 49AK4626 46AK6082
Product Name RES 47.0 OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Res, 47R, 1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 47R, 1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details