Yageo USA RES 47.5 OHM 1/8W 1% SMD 1206 RT1206FRE0747R5L

Description
RES 47.5ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 47.5ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/8W 1% SMD 1206 - RT1206FRE0747R5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/8W 1% SMD 1206
RT1206FRE0747R5L
RES 47.5 OHM 1/8W 1% SMD 1206 RT1206FRE0747R5L
RES 47.5ohm 1/8W 1% SMD 1206

RES 47.5ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206FRE0747R5L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206FRE0747R5L-ND
Chip Resistor - Surface Mount RT1206FRE0747R5L-ND
47.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

47.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0747R5L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0747R5L
Resistors - Chip Resistor - Surface Mount RT1206FRE0747R5L
RES SMD 47.5 OHM 1% 1/4W 1206

RES SMD 47.5 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0747R5L RT1206FRE0747R5L-ND RT1206FRE0747R5L
Product Name RES 47.5 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573237 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details