Yageo USA RES 44.2K OHM 1/4W 1% SMD 1206 RT1206FRE0744K2L

Description
RES 44.2Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 44.2Kohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/4W 1% SMD 1206 - RT1206FRE0744K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/4W 1% SMD 1206
RT1206FRE0744K2L
RES 44.2K OHM 1/4W 1% SMD 1206 RT1206FRE0744K2L
RES 44.2Kohm 1/4W 1% SMD 1206

RES 44.2Kohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0744K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0744K2LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0744K2LCT-ND
RES SMD 44.2K OHM 1% 1/4W 1206

RES SMD 44.2K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0744K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0744K2LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0744K2LDKR-ND
RES SMD 44.2K OHM 1% 1/4W 1206

RES SMD 44.2K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0744K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0744K2LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0744K2LTR-ND
44.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

44.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0744K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0744K2L
Resistors - Chip Resistor - Surface Mount RT1206FRE0744K2L
RES SMD 44.2K OHM 1% 1/4W 1206

RES SMD 44.2K OHM 1% 1/4W 1206

Supplier's Site
Res, 44K2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8475 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8475
Res, 44K2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8475
RES, 44K2, 1%, 0.25W, THIN FILM, 1206; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 44K2, 1%, 0.25W, THIN FILM, 1206; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206FRE0744K2L 13-RT1206FRE0744K2LCT-ND RT1206FRE0744K2L 58AK8475
Product Name RES 44.2K OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 44K2, 1%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 44200 ohms 44200 ohms 44200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176763-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details