Yageo USA RES 43.0 OHM 1/4W 1% SMD 1206 RT1206FRE0743RL

Description
RES 43.0ohm 1/4W 1% SMD 1206
Request a Quote Datasheet
Description
RES 43.0ohm 1/4W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.0 OHM 1/4W 1% SMD 1206 - RT1206FRE0743RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.0 OHM 1/4W 1% SMD 1206
RT1206FRE0743RL
RES 43.0 OHM 1/4W 1% SMD 1206 RT1206FRE0743RL
RES 43.0ohm 1/4W 1% SMD 1206

RES 43.0ohm 1/4W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0743RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0743RLCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0743RLCT-ND
RES SMD 43 OHM 1% 1/4W 1206

RES SMD 43 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0743RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0743RLTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0743RLTR-ND
43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0743RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0743RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0743RLDKR-ND
RES SMD 43 OHM 1% 1/4W 1206

RES SMD 43 OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0743RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0743RL
Resistors - Chip Resistor - Surface Mount RT1206FRE0743RL
RES SMD 43 OHM 1% 1/4W 1206

RES SMD 43 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0743RL 13-RT1206FRE0743RLCT-ND RT1206FRE0743RL
Product Name RES 43.0 OHM 1/4W 1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 43 ohms 43 ohms 43 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573176 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3300 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details