Yageo USA Thin Film Resistors - SMD 1/4W 43.2K ohm 1% 50ppm RT1206FRE0743K2L

Description
Thin Film Resistors - SMD 1/4W 43.2Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 43.2Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 43.2K ohm 1% 50ppm - RT1206FRE0743K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 43.2K ohm 1% 50ppm
RT1206FRE0743K2L
Thin Film Resistors - SMD 1/4W 43.2K ohm 1% 50ppm RT1206FRE0743K2L
Thin Film Resistors - SMD 1/4W 43.2Kohm 1% 50ppm

Thin Film Resistors - SMD 1/4W 43.2Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206FRE0743K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0743K2LCT-ND
Chip Resistor - Surface Mount 13-RT1206FRE0743K2LCT-ND
RES SMD 43.2K OHM 1% 1/4W 1206

RES SMD 43.2K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0743K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0743K2LDKR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0743K2LDKR-ND
RES SMD 43.2K OHM 1% 1/4W 1206

RES SMD 43.2K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206FRE0743K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206FRE0743K2LTR-ND
Chip Resistor - Surface Mount 13-RT1206FRE0743K2LTR-ND
43.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

43.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206FRE0743K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206FRE0743K2L
Resistors - Chip Resistor - Surface Mount RT1206FRE0743K2L
RES SMD 43.2K OHM 1% 1/4W 1206

RES SMD 43.2K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT1206FRE0743K2L 13-RT1206FRE0743K2LCT-ND RT1206FRE0743K2L
Product Name Thin Film Resistors - SMD 1/4W 43.2K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 43200 ohms 43200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details